OMEGA Engineering, Inc. Pres Tran 0-30Psig 10V .08 Omega PX459-030G10V

Description
PRES TRAN 0-30PSIG 10V .08
Description
PRES TRAN 0-30PSIG 10V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-30Psig 10V .08 Omega - 57AH2905 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-30Psig 10V .08 Omega
57AH2905
Pres Tran 0-30Psig 10V .08 Omega 57AH2905
PRES TRAN 0-30PSIG 10V .08

PRES TRAN 0-30PSIG 10V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH2905
Product Name Pres Tran 0-30Psig 10V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details