OMEGA ENGINEERING, INC.
PX459-030DWUI -- WW DIFF 0-30PSID MA 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-30Psid Ma 0.08 Omega
PX459-030DWUI
Description
WW DIFF 0-30PSID MA 0.08
Description
WW DIFF 0-30PSID MA 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH2887 |
|
Product Name
|
Ww Diff 0-30Psid Ma 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure
0.2070 in H2O (0.3867 Torr)
View Details
3 suppliers