OMEGA ENGINEERING, INC.
PX459-030DDU5V-XL -- WD DIFF 0-30PSID 5V 0.03 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-30Psid 5V 0.03 Omega
PX459-030DDU5V-XL
Description
WD DIFF 0-30PSID 5V 0.03
Description
WD DIFF 0-30PSID 5V 0.03
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH2886 |
|
Product Name
|
Wd Diff 0-30Psid 5V 0.03 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
346 SCFM (588 m³/hr)
Nominal Voltage
115 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
11.71 inch (297 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details