OMEGA ENGINEERING, INC.
PX459-005DWU5V -- WW DIFF 0-5PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-5Psid 5V 0.08 Omega
PX459-005DWU5V
Description
WW DIFF 0-5PSID 5V 0.08
Description
WW DIFF 0-5PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH2769 |
|
Product Name
|
Ww Diff 0-5Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
14.66 inch (372 mm)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
199 SCFM (339 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details