OMEGA ENGINEERING, INC.
PX459-005A5V -- PRES TRAN 0-5PSIA 5V .08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 0-5Psia 5V .08 Omega
PX459-005A5V
Description
PRES TRAN 0-5PSIA 5V .08
Description
PRES TRAN 0-5PSIA 5V .08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH2755 |
|
Product Name
|
Pres Tran 0-5Psia 5V .08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7.7 SCFM (13.09 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers