OMEGA ENGINEERING, INC.
PX459-001G5V -- PRES TRAN 0-1PSIG 5V .08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 0-1Psig 5V .08 Omega
PX459-001G5V
Description
PRES TRAN 0-1PSIG 5V .08
Description
PRES TRAN 0-1PSIG 5V .08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH2743 |
|
Product Name
|
Pres Tran 0-1Psig 5V .08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.12 SCFM (13.8 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.9 SCFM (100 m³/hr)
Nominal Voltage
120 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level
39.16 dbA
View Details