OMEGA ENGINEERING, INC.
PX459-001DDU5V -- WD DIFF 0-1PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-1Psid 5V 0.08 Omega
PX459-001DDU5V
Description
WD DIFF 0-1PSID 5V 0.08
Description
WD DIFF 0-1PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH2733 |
|
Product Name
|
Wd Diff 0-1Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
106 to 120 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure
0.0680 in H2O (0.1270 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage
48 volts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
218 SCFM (371 m³/hr)
Maximum Static Pressure
0.9400 in H2O (1.76 Torr)
View Details