OMEGA Engineering, Inc. Pres Tran 0-100Psis 5V .03 Omega PX449-100SG5V-XL

Description
PRES TRAN 0-100PSIS 5V .03
Description
PRES TRAN 0-100PSIS 5V .03

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-100Psis 5V .03 Omega - 57AH2603 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-100Psis 5V .03 Omega
57AH2603
Pres Tran 0-100Psis 5V .03 Omega 57AH2603
PRES TRAN 0-100PSIS 5V .03

PRES TRAN 0-100PSIS 5V .03

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH2603
Product Name Pres Tran 0-100Psis 5V .03 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Metal Axial Fan Impellers - 800 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 31.50 inch (800 mm)
View Details