OMEGA Engineering, Inc. Pres Tran 0-100Psis 10V .05 Omega PX449-100SG10V-EH

Description
PRES TRAN 0-100PSIS 10V .05
Description
PRES TRAN 0-100PSIS 10V .05

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-100Psis 10V .05 Omega - 57AH2599 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-100Psis 10V .05 Omega
57AH2599
Pres Tran 0-100Psis 10V .05 Omega 57AH2599
PRES TRAN 0-100PSIS 10V .05

PRES TRAN 0-100PSIS 10V .05

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH2599
Product Name Pres Tran 0-100Psis 10V .05 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details
Fan Accessories Qualtek Electronics - 99F3206 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 126LJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details