OMEGA ENGINEERING, INC.
PX429S20-16HB5V -- SANI 2.0 600-1100 HPA 5V OMEGA
OMEGA Engineering, Inc.
Sani 2.0 600-1100 Hpa 5V Omega
PX429S20-16HB5V
Description
SANI 2.0 600-1100 HPA 5V
Description
SANI 2.0 600-1100 HPA 5V
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH2422 |
|
Product Name
|
Sani 2.0 600-1100 Hpa 5V Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level
28.3 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details