OMEGA Engineering, Inc. Sani 2.0 30Psia 10Vdc 0.08 Omega PX429S20-030A10V

Description
SANI 2.0 30PSIA 10VDC 0.08
Description
SANI 2.0 30PSIA 10VDC 0.08

Suppliers

Company
Product
Description
Supplier Links
Sani 2.0 30Psia 10Vdc 0.08 Omega - 57AH2365 - Newark, An Avnet Company
Chicago, IL, United States
Sani 2.0 30Psia 10Vdc 0.08 Omega
57AH2365
Sani 2.0 30Psia 10Vdc 0.08 Omega 57AH2365
SANI 2.0 30PSIA 10VDC 0.08

SANI 2.0 30PSIA 10VDC 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH2365
Product Name Sani 2.0 30Psia 10Vdc 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details