OMEGA ENGINEERING, INC.
PX429S15-005G5V -- SANI 1.5 5PSIG 5VDC 0.08 OMEGA
OMEGA Engineering, Inc.
Sani 1.5 5Psig 5Vdc 0.08 Omega
PX429S15-005G5V
Description
SANI 1.5 5PSIG 5VDC 0.08
Description
SANI 1.5 5PSIG 5VDC 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH2174 |
|
Product Name
|
Sani 1.5 5Psig 5Vdc 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3450 SCFM (5864 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure
0.0630 in H2O (0.1177 Torr)
View Details
2 suppliers