OMEGA Engineering, Inc. Pres Tran 0-2.5Psig 5V .08 Omega PX429-2.5G5V

Description
PRES TRAN 0-2.5PSIG 5V .08
Description
PRES TRAN 0-2.5PSIG 5V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-2.5Psig 5V .08 Omega - 57AH1838 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-2.5Psig 5V .08 Omega
57AH1838
Pres Tran 0-2.5Psig 5V .08 Omega 57AH1838
PRES TRAN 0-2.5PSIG 5V .08

PRES TRAN 0-2.5PSIG 5V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH1838
Product Name Pres Tran 0-2.5Psig 5V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Nominal Voltage 24 volts
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164092 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details