OMEGA Engineering, Inc. Pressure Trans 16-32 In-Hg, 10Vdc Omega PX429-16B10V-MB

Description
PRESSURE TRANS 16-32 IN-HG, 10VDC
Description
PRESSURE TRANS 16-32 IN-HG, 10VDC

Suppliers

Company
Product
Description
Supplier Links
Pressure Trans 16-32 In-Hg, 10Vdc Omega - 81AC4283 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Trans 16-32 In-Hg, 10Vdc Omega
81AC4283
Pressure Trans 16-32 In-Hg, 10Vdc Omega 81AC4283
PRESSURE TRANS 16-32 IN-HG, 10VDC

PRESSURE TRANS 16-32 IN-HG, 10VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 81AC4283
Product Name Pressure Trans 16-32 In-Hg, 10Vdc Omega
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
SLC 5/05 16K Controller - 1747-L551 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details