OMEGA Engineering, Inc. Pres Tran 0-150Psia 10V .08 Omega PX429-150A10V

Description
PRES TRAN 0-150PSIA 10V .08
Description
PRES TRAN 0-150PSIA 10V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-150Psia 10V .08 Omega - 57AH1755 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-150Psia 10V .08 Omega
57AH1755
Pres Tran 0-150Psia 10V .08 Omega 57AH1755
PRES TRAN 0-150PSIA 10V .08

PRES TRAN 0-150PSIA 10V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH1755
Product Name Pres Tran 0-150Psia 10V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
5010-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010M24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2504 to ? in H2O (0.4678 to ? Torr)
Maximum Sound Level 36.65 dbA
View Details