OMEGA ENGINEERING, INC.
PX429-050DWU5V -- WW DIFF 0-50PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-50Psid 5V 0.08 Omega
PX429-050DWU5V
Description
WW DIFF 0-50PSID 5V 0.08
Description
WW DIFF 0-50PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1562 |
|
Product Name
|
Ww Diff 0-50Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
590 SCFM (1002 m³/hr)
Running Current
0.2400 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5300 SCFM (9009 m³/hr)
Maximum Sound Level
76 dbA
View Details