OMEGA ENGINEERING, INC.
PX429-030DWU5V -- WW DIFF 0-30PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-30Psid 5V 0.08 Omega
PX429-030DWU5V
Description
WW DIFF 0-30PSID 5V 0.08
Description
WW DIFF 0-30PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1518 |
|
Product Name
|
Ww Diff 0-30Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5800 SCFM (9858 m³/hr)
Maximum Sound Level
84 dbA
View Details