OMEGA ENGINEERING, INC.
PX429-030DWU5V-EH -- WW DIFF 0-30PSID 5V 0.05 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-30Psid 5V 0.05 Omega
PX429-030DWU5V-EH
Description
WW DIFF 0-30PSID 5V 0.05
Description
WW DIFF 0-30PSID 5V 0.05
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1519 |
|
Product Name
|
Ww Diff 0-30Psid 5V 0.05 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17 SCFM (28.9 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
180 SCFM (306 m³/hr)
Blower/Fan Type
Axial Fan
View Details