OMEGA Engineering, Inc. Wd Diff 0-30Psid Ma 0.08 Omega PX429-030DDUI

Description
WD DIFF 0-30PSID MA 0.08
Description
WD DIFF 0-30PSID MA 0.08

Suppliers

Company
Product
Description
Supplier Links
Wd Diff 0-30Psid Ma 0.08 Omega - 57AH1498 - Newark, An Avnet Company
Chicago, IL, United States
Wd Diff 0-30Psid Ma 0.08 Omega
57AH1498
Wd Diff 0-30Psid Ma 0.08 Omega 57AH1498
WD DIFF 0-30PSID MA 0.08

WD DIFF 0-30PSID MA 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH1498
Product Name Wd Diff 0-30Psid Ma 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 600 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 23.60 inch (599 mm)
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Supply Voltage Vdc Finder - 92X8677 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details