OMEGA ENGINEERING, INC.
PX429-030DDUI-XL -- WD DIFF 0-30PSID MA 0.03 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-30Psid Ma 0.03 Omega
PX429-030DDUI-XL
Description
WD DIFF 0-30PSID MA 0.03
Description
WD DIFF 0-30PSID MA 0.03
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1500 |
|
Product Name
|
Wd Diff 0-30Psid Ma 0.03 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
86.96 SCFM (148 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
199 SCFM (339 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details