OMEGA ENGINEERING, INC.
PX429-030DDU5V -- WD DIFF 0-30PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-30Psid 5V 0.08 Omega
PX429-030DDU5V
Description
WD DIFF 0-30PSID 5V 0.08
Description
WD DIFF 0-30PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1507 |
|
Product Name
|
Wd Diff 0-30Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
56.5 SCFM (96.04 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details