OMEGA ENGINEERING, INC.
PX429-030DDU5V-XL -- WD DIFF 0-30PSID 5V 0.03 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-30Psid 5V 0.03 Omega
PX429-030DDU5V-XL
Description
WD DIFF 0-30PSID 5V 0.03
Description
WD DIFF 0-30PSID 5V 0.03
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1509 |
|
Product Name
|
Wd Diff 0-30Psid 5V 0.03 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.7 SCFM (18.19 m³/hr)
Maximum Static Pressure
0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level
36.4 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
39 dbA
View Details
2 suppliers