OMEGA Engineering, Inc. Pres Tran 0-30Psia 10V .03 Omega PX429-030A10V-XL

Description
PRES TRAN 0-30PSIA 10V .03
Description
PRES TRAN 0-30PSIA 10V .03

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-30Psia 10V .03 Omega - 57AH1495 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-30Psia 10V .03 Omega
57AH1495
Pres Tran 0-30Psia 10V .03 Omega 57AH1495
PRES TRAN 0-30PSIA 10V .03

PRES TRAN 0-30PSIA 10V .03

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH1495
Product Name Pres Tran 0-30Psia 10V .03 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF11000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details