OMEGA Engineering, Inc. Pres Tran 015V 0-10Vdc 0.08 Omega PX429-015V10V

Description
PRES TRAN 015V 0-10VDC 0.08
Description
PRES TRAN 015V 0-10VDC 0.08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 015V 0-10Vdc 0.08 Omega - 57AH1481 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 015V 0-10Vdc 0.08 Omega
57AH1481
Pres Tran 015V 0-10Vdc 0.08 Omega 57AH1481
PRES TRAN 015V 0-10VDC 0.08

PRES TRAN 015V 0-10VDC 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH1481
Product Name Pres Tran 015V 0-10Vdc 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510BHMW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Sound Level 23 dbA
Nominal Voltage 5 volts
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details