OMEGA ENGINEERING, INC.
PX429-015DDU5V-EH -- WD DIFF 0-15PSID 5V 0.05 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-15Psid 5V 0.05 Omega
PX429-015DDU5V-EH
Description
WD DIFF 0-15PSID 5V 0.05
Description
WD DIFF 0-15PSID 5V 0.05
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1450 |
|
Product Name
|
Wd Diff 0-15Psid 5V 0.05 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure
0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
217 SCFM (369 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details