OMEGA ENGINEERING, INC.
PX429-005V5V -- PRES TRAN 0-5PSIV 5V .08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 0-5Psiv 5V .08 Omega
PX429-005V5V
Description
PRES TRAN 0-5PSIV 5V .08
Description
PRES TRAN 0-5PSIV 5V .08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1417 |
|
Product Name
|
Pres Tran 0-5Psiv 5V .08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6880 SCFM (11694 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level
27.4 dbA
View Details