OMEGA ENGINEERING, INC.
PX429-005G5V -- PRES TRAN 0-5PSIG 5V .08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 0-5Psig 5V .08 Omega
PX429-005G5V
Description
PRES TRAN 0-5PSIG 5V .08
Description
PRES TRAN 0-5PSIG 5V .08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1413 |
|
Product Name
|
Pres Tran 0-5Psig 5V .08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure
0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
29 to 25 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level
30.67 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details