OMEGA ENGINEERING, INC.
PX429-005DWU10V -- WW DIFF 0-5PSID 10V 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-5Psid 10V 0.08 Omega
PX429-005DWU10V
Description
WW DIFF 0-5PSID 10V 0.08
Description
WW DIFF 0-5PSID 10V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1408 |
|
Product Name
|
Ww Diff 0-5Psid 10V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
215 SCFM (365 m³/hr)
Running Current
0.1200 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level
36.4 dbA
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
112 SCFM (190 m³/hr)
Maximum Sound Level
46 dbA
View Details