OMEGA ENGINEERING, INC.
PX429-001V5V -- PRES TRAN 0-1PSIV 5V .08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 0-1Psiv 5V .08 Omega
PX429-001V5V
Description
PRES TRAN 0-1PSIV 5V .08
Description
PRES TRAN 0-1PSIV 5V .08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1393 |
|
Product Name
|
Pres Tran 0-1Psiv 5V .08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40.01 SCFM (68 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
12.84 inch (326 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details