OMEGA ENGINEERING, INC.
PX429-001GV -- PRES TRAN 0-1PSIG MV .08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 0-1Psig Mv .08 Omega
PX429-001GV
Description
PRES TRAN 0-1PSIG MV .08
Description
PRES TRAN 0-1PSIG MV .08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1387 |
|
Product Name
|
Pres Tran 0-1Psig Mv .08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
13 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
50 SCFM (84.99 m³/hr)
Maximum Sound Level
35.2 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
93.2 SCFM (158 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details