OMEGA ENGINEERING, INC.
PX419S20-32HBV -- SANI 2.0 0-1100 HPA 10MV OMEGA
OMEGA Engineering, Inc.
Sani 2.0 0-1100 Hpa 10Mv Omega
PX419S20-32HBV
Description
SANI 2.0 0-1100 HPA 10MV
Description
SANI 2.0 0-1100 HPA 10MV
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1319 |
|
Product Name
|
Sani 2.0 0-1100 Hpa 10Mv Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
50 SCFM (84.99 m³/hr)
Maximum Sound Level
35.2 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4950 SCFM (8414 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details