OMEGA ENGINEERING, INC.
PX419S20-32HB5V -- SANI 2.0 0-1100 HPA 5V OMEGA
OMEGA Engineering, Inc.
Sani 2.0 0-1100 Hpa 5V Omega
PX419S20-32HB5V
Description
SANI 2.0 0-1100 HPA 5V
Description
SANI 2.0 0-1100 HPA 5V
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH1321 |
|
Product Name
|
Sani 2.0 0-1100 Hpa 5V Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
172 SCFM (292 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8400 SCFM (14278 m³/hr)
Maximum Sound Level
84 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details