OMEGA Engineering, Inc. Sani 1.5 600-1100 Hpa 5V Omega PX419S15-16HB5V

Description
SANI 1.5 600-1100 HPA 5V
Description
SANI 1.5 600-1100 HPA 5V

Suppliers

Company
Product
Description
Supplier Links
Sani 1.5 600-1100 Hpa 5V Omega - 57AH1137 - Newark, An Avnet Company
Chicago, IL, United States
Sani 1.5 600-1100 Hpa 5V Omega
57AH1137
Sani 1.5 600-1100 Hpa 5V Omega 57AH1137
SANI 1.5 600-1100 HPA 5V

SANI 1.5 600-1100 HPA 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH1137
Product Name Sani 1.5 600-1100 Hpa 5V Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
4010-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
View Details