Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
PX419-750DWUV -- WW DIFF 0-750PSID MV 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-750Psid Mv 0.08 Omega
PX419-750DWUV
Description
WW DIFF 0-750PSID MV 0.08
Newark, An Avnet Company
Done
Description
WW DIFF 0-750PSID MV 0.08
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ww Diff 0-750Psid Mv 0.08 Omega
57AH1021
Ww Diff 0-750Psid Mv 0.08 Omega
57AH1021
WW DIFF 0-750PSID MV 0.08
WW DIFF 0-750PSID MV 0.08
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
57AH1021
Product Name
Ww Diff 0-750Psid Mv 0.08 Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
AC Fans
FAA1-12038QBMT31-A
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
87 SCFM (148 m³/hr)
Maximum Static Pressure
0.2100 in H2O (0.3923 Torr)
View Details
3
suppliers
Rosenberg USA
Axial Fan
148VK(US)
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
252 SCFM (429 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
4015-5 Series 2.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4015X12BPLP1b-5
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level
34.9 dbA
View Details
STEGO
Fan Heater Hgl 046, 48 Vdc, 400W Rohs Compliant Stego
04641.2-00
Specs
Application
Industrial/Commercial Fans and Blowers
View Details