OMEGA ENGINEERING, INC.
PX419-26HB10V -- PRES TRAN 26 HPA 10V .08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 26 Hpa 10V .08 Omega
PX419-26HB10V
Description
PRES TRAN 26 HPA 10V .08
Description
PRES TRAN 26 HPA 10V .08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0868 |
|
Product Name
|
Pres Tran 26 Hpa 10V .08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
1.38 to ? in H2O (2.59 to ? Torr)
Maximum Sound Level
51.4 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5 SCFM (8.5 m³/hr)
Maximum Static Pressure
0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers