OMEGA ENGINEERING, INC.
PX419-16HB5V-XL -- PRES TRAN 550 HPA 5V .08 OMEGA
OMEGA Engineering, Inc.
Pres Tran 550 Hpa 5V .08 Omega
PX419-16HB5V-XL
Description
PRES TRAN 550 HPA 5V .08
Description
PRES TRAN 550 HPA 5V .08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0762 |
|
Product Name
|
Pres Tran 550 Hpa 5V .08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19 SCFM (32.29 m³/hr)
Maximum Static Pressure
0.1180 in H2O (0.2205 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
67.8 SCFM (115 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level
42.46 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details