OMEGA Engineering, Inc. Pres Tran 0-1.5Kpsig 10V .08 Omega PX419-1.5KG10V

Description
PRES TRAN 0-1.5KPSIG 10V .08
Description
PRES TRAN 0-1.5KPSIG 10V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-1.5Kpsig 10V .08 Omega - 57AH0622 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-1.5Kpsig 10V .08 Omega
57AH0622
Pres Tran 0-1.5Kpsig 10V .08 Omega 57AH0622
PRES TRAN 0-1.5KPSIG 10V .08

PRES TRAN 0-1.5KPSIG 10V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH0622
Product Name Pres Tran 0-1.5Kpsig 10V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details