OMEGA ENGINEERING, INC.
PX419-050DDU5V -- WD DIFF 0-50PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-50Psid 5V 0.08 Omega
PX419-050DDU5V
Description
WD DIFF 0-50PSID 5V 0.08
Description
WD DIFF 0-50PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0530 |
|
Product Name
|
Wd Diff 0-50Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.48 SCFM (94.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
338 SCFM (575 m³/hr)
Nominal Voltage
120 volts
View Details