OMEGA ENGINEERING, INC.
PX419-050DDU5V-XL -- WD DIFF 0-50PSID 5V 0.03 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-50Psid 5V 0.03 Omega
PX419-050DDU5V-XL
Description
WD DIFF 0-50PSID 5V 0.03
Description
WD DIFF 0-50PSID 5V 0.03
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0532 |
|
Product Name
|
Wd Diff 0-50Psid 5V 0.03 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3516 to ? in H2O (0.6568 to ? Torr)
Maximum Sound Level
33.5 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
346 SCFM (588 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
217 SCFM (369 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details