OMEGA ENGINEERING, INC.
PX419-050DDU5V-EH -- WD DIFF 0-50PSID 5V 0.05 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-50Psid 5V 0.05 Omega
PX419-050DDU5V-EH
Description
WD DIFF 0-50PSID 5V 0.05
Description
WD DIFF 0-50PSID 5V 0.05
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0531 |
|
Product Name
|
Wd Diff 0-50Psid 5V 0.05 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.77 SCFM (11.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details