OMEGA ENGINEERING, INC.
PX419-030DWU5V-XL -- WW DIFF 0-30PSID 5V 0.03 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-30Psid 5V 0.03 Omega
PX419-030DWU5V-XL
Description
WW DIFF 0-30PSID 5V 0.03
Description
WW DIFF 0-30PSID 5V 0.03
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0496 |
|
Product Name
|
Ww Diff 0-30Psid 5V 0.03 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
29.58 SCFM (50.28 m³/hr)
Nominal Voltage
12 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
155 SCFM (263 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details