OMEGA ENGINEERING, INC.
PX419-030DDU5V-XL -- WD DIFF 0-30PSID 5V 0.03 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-30Psid 5V 0.03 Omega
PX419-030DDU5V-XL
Description
WD DIFF 0-30PSID 5V 0.03
Description
WD DIFF 0-30PSID 5V 0.03
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0484 |
|
Product Name
|
Wd Diff 0-30Psid 5V 0.03 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
127 SCFM (216 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details