OMEGA Engineering, Inc. Pres Tran 0-15Psiv 5V .08 Omega PX419-015V5V

Description
PRES TRAN 0-15PSIV 5V .08
Description
PRES TRAN 0-15PSIV 5V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-15Psiv 5V .08 Omega - 57AH0459 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-15Psiv 5V .08 Omega
57AH0459
Pres Tran 0-15Psiv 5V .08 Omega 57AH0459
PRES TRAN 0-15PSIV 5V .08

PRES TRAN 0-15PSIV 5V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH0459
Product Name Pres Tran 0-15Psiv 5V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Type 7F.30 - Filter fan - 7F3090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details