OMEGA ENGINEERING, INC.
PX419-015DWUI -- WW DIFF 0-15PSID MA 0.08 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-15Psid Ma 0.08 Omega
PX419-015DWUI
Description
WW DIFF 0-15PSID MA 0.08
Description
WW DIFF 0-15PSID MA 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0428 |
|
Product Name
|
Ww Diff 0-15Psid Ma 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.8 SCFM (144 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details