OMEGA ENGINEERING, INC.
PX419-015DWUI-EH -- WW DIFF 0-15PSID MA 0.05 OMEGA
OMEGA Engineering, Inc.
Ww Diff 0-15Psid Ma 0.05 Omega
PX419-015DWUI-EH
Description
WW DIFF 0-15PSID MA 0.05
Description
WW DIFF 0-15PSID MA 0.05
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0429 |
|
Product Name
|
Ww Diff 0-15Psid Ma 0.05 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
86.96 SCFM (148 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
72 dbA
View Details