OMEGA ENGINEERING, INC.
PX419-005DDU5V -- WD DIFF 0-5PSID 5V 0.08 OMEGA
OMEGA Engineering, Inc.
Wd Diff 0-5Psid 5V 0.08 Omega
PX419-005DDU5V
Description
WD DIFF 0-5PSID 5V 0.08
Description
WD DIFF 0-5PSID 5V 0.08
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0379 |
|
Product Name
|
Wd Diff 0-5Psid 5V 0.08 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
94 SCFM (160 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5580 SCFM (9484 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details