OMEGA Engineering, Inc. Pres Tran 0-1Psig 5V .08 Omega PX419-001GV

Description
PRES TRAN 0-1PSIG 5V .08
Description
PRES TRAN 0-1PSIG 5V .08

Suppliers

Company
Product
Description
Supplier Links
Pres Tran 0-1Psig 5V .08 Omega - 57AH0361 - Newark, An Avnet Company
Chicago, IL, United States
Pres Tran 0-1Psig 5V .08 Omega
57AH0361
Pres Tran 0-1Psig 5V .08 Omega 57AH0361
PRES TRAN 0-1PSIG 5V .08

PRES TRAN 0-1PSIG 5V .08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH0361
Product Name Pres Tran 0-1Psig 5V .08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan RFP 018 - 01860.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details