OMEGA ENGINEERING, INC.
PX409S20-16HB5V -- SANI 2.0 600-1100 HPA 5V OMEGA
OMEGA Engineering, Inc.
Sani 2.0 600-1100 Hpa 5V Omega
PX409S20-16HB5V
Description
SANI 2.0 600-1100 HPA 5V
Description
SANI 2.0 600-1100 HPA 5V
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0290 |
|
Product Name
|
Sani 2.0 600-1100 Hpa 5V Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21 SCFM (35.7 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
150 SCFM (255 m³/hr)
Maximum Sound Level
61 dbA
View Details