OMEGA Engineering, Inc. Sani 2.0 150Psia 10Vdc 0.08 Omega PX409S20-150A10V

Description
SANI 2.0 150PSIA 10VDC 0.08
Description
SANI 2.0 150PSIA 10VDC 0.08

Suppliers

Company
Product
Description
Supplier Links
Sani 2.0 150Psia 10Vdc 0.08 Omega - 57AH0274 - Newark, An Avnet Company
Chicago, IL, United States
Sani 2.0 150Psia 10Vdc 0.08 Omega
57AH0274
Sani 2.0 150Psia 10Vdc 0.08 Omega 57AH0274
SANI 2.0 150PSIA 10VDC 0.08

SANI 2.0 150PSIA 10VDC 0.08

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 57AH0274
Product Name Sani 2.0 150Psia 10Vdc 0.08 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
4015-5 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015L05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.6 dbA
View Details
Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers