OMEGA ENGINEERING, INC.
PX409S15-32HB5V -- SANI 1.5 0-1100 HPA 5V OMEGA
OMEGA Engineering, Inc.
Sani 1.5 0-1100 Hpa 5V Omega
PX409S15-32HB5V
Description
SANI 1.5 0-1100 HPA 5V
Description
SANI 1.5 0-1100 HPA 5V
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
57AH0150 |
|
Product Name
|
Sani 1.5 0-1100 Hpa 5V Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1760 SCFM (2992 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0862 to ? in H2O (0.1611 to ? Torr)
Maximum Sound Level
17.68 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details